MY4H详情
Omron MY4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
14S
Shell Style#
In-Line
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
8
Mounting Styles
Cable
Insert Arrangement
14S-06
Mating Style
自锁
Part # Aliases
3459W14S6P
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
26482
RoHS
N
系列
5015 REAR RELEASE ALUMINUM
定位的数量
6 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
MY4H拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。