MYS 2403C详情
Omron MYS 2403C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
系列
*
零件状态
活跃
深度
36
宽度
21.5
高度
28
MYS 2403C拓展信息








哦! 它是空的。