MYS 4106M详情
Omron MYS 4106M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
Type of electric connection
Plug-in connection
Number of contacts as change-over contact
4
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
系列
525
包装
Reel
子类别
Oscillators
深度
36
产品类别
TCXO
输出格式
削波正弦波
产品类别
TCXO 振荡器
宽度
21.5
高度
28
MYS 4106M拓展信息








哦! 它是空的。