NA5-15W101S详情
Omron NA5-15W101S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
-
Package
Bulk
Base Product Number
100114
厂商
Molex
Product Status
Obsolete
系列
111111
终端
-
连接器类型
zSFP+
定位的数量
-
触点表面处理
-
连接器样式
Cage, Ganged (1 x 4)
特征
光导管
触点表面处理厚度
-
NA5-15W101S拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。