注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7243.889709
10
¥6833.858217
100
¥6447.03605
500
¥6082.109485
1000
¥5737.839133
NB5Q-TW00B-V1详情
omron NB5Q-TW00B-V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel color
Black
Display
Color graphics
HMI type
Dedicated Basic HMI
Interaction
Touch screen
International Standards
UL, CSA, CE
LED backlight
50Khr white LED
Maritime Standards
GOST-R, EAC
Memory Card Type
USB
Display size and type
5.6-inch TFT Color LCD
RS-232C port
1 built in
RS-232C/RS-422A/RS-485 port
1 built in
USB slave
1 built in
Printer
PictBridge
Mounting orientation
Portrait, Landscape
Memory size
128 MB
决议案
320 x 234
外壳类型
Type 1 indoor use only
NB5Q-TW00B-V1拓展信息







哦! 它是空的。