NB7W-TW00B-V1详情
omron NB7W-TW00B-V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel color
Black
Display
Color graphics
HMI type
Dedicated Basic HMI
Interaction
Touch screen
International Standards
UL, CSA, CE
LED backlight
50Khr white LED
Maritime Standards
GOST-R, EAC
Memory Card Type
USB
Display size and type
7-inch TFT Color LCD
RS-232C port
1 built in
RS-232C/RS-422A/RS-485 port
1 built in
USB slave
1 built in
Printer
PictBridge
Mounting orientation
Portrait, Landscape
Memory size
128 MB
决议案
800 x 480
外壳类型
Type 1 indoor use only
NB7W-TW00B-V1拓展信息








哦! 它是空的。