NE1A0004R详情
Omron NE1A0004R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
SIL according to IEC 61508
None
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
无
Model
Other
深度
114.1
宽度
90.4
高度
99
NE1A0004R拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron Automation and Safety
Omron Electronics
Omron








哦! 它是空的。