NX020116F
NX020116F

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron NX020116F

  • 收藏
  • 对比

型号

NX020116F

品牌

Omron

utmel 编号

1806-NX020116F

商品类别

控制器 - PLC 模块

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Fieldbus, decentr. periphery - communication module

起订量

1最小包装量--

添加到询价列表
NX020116F
NX020116F Omron Fieldbus, decentr. periphery - communication module

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

NX020116F详情

Omron NX020116F重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for ASI

    无

  • Supporting protocol for EtherNet/IP

    有

  • Supporting protocol for Data-Highway

    无

  • Supporting protocol for SERCOS

    无

  • Supporting protocol for INTERBUS-Safety

    无

  • Radio standard Wi-Fi 802.11

    无

  • Supporting protocol for DeviceNet

    无

  • Degree of protection (IP)

    IP20

  • Supporting protocol for INTERBUS

    无

  • SIL according to IEC 61508

    None

  • System accessory

    无

  • Supporting protocol for LON

    无

  • Wall mounting/direct mounting

    无

  • Rail mounting possible

    有

  • Supporting protocol for DeviceNet Safety

    无

  • Supporting protocol for PROFINET CBA

    无

  • Supporting protocol for PROFIsafe

    无

  • Fieldbus connection over separate bus coupler possible

    有

  • Supporting protocol for other bus systems

    有

  • Supporting protocol for PROFINET IO

    无

  • Supporting protocol for PROFIBUS

    无

  • Radio standard GPRS

    无

  • IO link master

    无

  • Radio standard Bluetooth

    无

  • Explosion safety category for dust

    None

  • Voltage type of supply voltage

    DC

  • Supporting protocol for TCP/IP

    无

  • Supporting protocol for AS-Interface Safety at Work

    无

  • Supporting protocol for SUCONET

    无

  • Supporting protocol for Foundation Fieldbus

    无

  • Appendant operation agent (Ex ia)

    无

  • Supporting protocol for MODBUS

    无

  • Appendant operation agent (Ex ib)

    无

  • Radio standard GSM

    无

  • Front built-in possible

    无

  • Rack-assembly possible

    无

  • Explosion safety category for gas

    None

  • Radio standard UMTS

    无

  • Supporting protocol for CAN

    无

  • Supporting protocol for SafetyBUS p

    无

  • Supporting protocol for KNX

    无

  • Suitable for safety functions

    无

  • 深度

    77

  • 高度

    100

  • 宽度

    30

0个相似型号

NX020116F拓展信息

NX-EC0132
NX-EC0132

Omron Automation and Safety

NX-PD7001
NX-PD7001

Omron Automation and Safety

NX-PG0112
NX-PG0112

Omron Automation and Safety

NX-PF0730
NX-PF0730

Omron Automation and Safety

CJ1W-DA021(SL)
CJ1W-DA021(SL)

Omron Automation and Safety

NX-OD3268
NX-OD3268

Omron Automation and Safety

NX-OD6121-5
NX-OD6121-5

Omron Automation and Safety

CP1W-AD042
CP1W-AD042

Omron Automation and Safety

NX-OD2258
NX-OD2258

Omron Automation and Safety

NX-ID3444
NX-ID3444

Omron Automation and Safety

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z