NX502-1300详情
omron NX502-1300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Communication ports
EtherCAT and 2x EtherNet/IP built in
Flash memory port
SD
I/O capacity
1024 Points local (8960 with NX Coupler)
Maximum number of units
63 NX units Local (4,096 with NX Coupler)
Min Cycle Time
0.25 ms
Motion Control Network
EtherCAT
Mounting
DIN Rail
Program capacity
80 MB Program, 256 MB Non-Retained
Programming Connection
Ethernet
Programming language
Ladder / Structured Text / Function Block
Special function
NX Local Bus
Total Axes/Point to Point Axes/Coordinated Axes
16/0/16
NX502-1300拓展信息









哦! 它是空的。