注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥848.037043
10
¥800.034945
100
¥754.749951
500
¥712.028258
1000
¥671.724768
NXIA3117详情
Omron NXIA3117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HR62502402241
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Range
NX
For Use With
PLC
Package
Bulk
厂商
欧姆龙自动化与安全
Product Status
活跃
操作温度
0 to 70 Degrees C
系列
*
终端
Side Mount Connector
输出电压
5~26 VDC
输出类型
Differential
配件类型
数字输入
产品类别
I/O Modules
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
NXIA3117拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety







哦! 它是空的。