NX-ID6142-6.1详情
OMRON NX-ID6142-6.1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
in/out extension
Manufacturer series
NX
Mounting
for DIN rail mounting
Dimensions
12x71x100mm
Kind of input1
PNP
Kind of input
NPN
Number of digital inputs
32
Gross weight
144g
Certificates
RoHS compliant
Operating temperature
0...55°C
IP rating
IP20
NX-ID6142-6.1拓展信息








哦! 它是空的。