NXSS0039F详情
Omron NXSS0039F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Unit Weight
1.001781 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Cable
Part # Aliases
SGNFGG.2B.18.CLAD
Manufacturer
Bulgin
Brand
Bulgin
Tradename
推拉连接器
RoHS
Details
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
无
Integrated evaluation function
无
According to IEC 1131-3 (DIN EN 61131-3)
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
无
Integrated motion function
无
Suitable for operating system Linux
无
With editor for programming language IL (Instruction List)
无
Technology function integrated
无
With editor for programming language FBD (Function Block Diagram)
无
SIL according to IEC 61508
None
With editor for programming language SFC (Sequential Function Chart)
无
Suitable for operating system Windows CE
无
With editor for programming language Flowchart
无
Suitable for operating system Windows 7
无
Integrated analysis function
无
Suitable for safety functions
无
With editor for manufacturer specific programming language
无
Suitable for operating system Windows XP
无
With editor for programming language ST (structured text)
无
Integrated data detection function
无
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
With editor for programming language LD (Ladder Diagram)
无
Integrated configuration function
无
Integrated diagnosis function
无
Maintenance function integrated
无
Simulation function integrated
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
有
Suitable for operating system Windows 9x
无
包装
Bulk
连接器类型
直插头
子类别
Circular Connectors
终端样式
Solder
接头数量
18 Contact
产品类别
圆形推拽连接器
外壳电镀
Nickel
产品
Connectors
产品类别
圆形推拽连接器
知识产权评级
IP50
NXSS0039F拓展信息








哦! 它是空的。