NYB27-414P2详情
omron NYB27-414P2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Engine
None
RAM
16 GB non-ECC
Expansion
PCIe
OS
Win10 64 Enterprise
Drive capacity
1T
选项
DVI-D
Drive type
3DTLC
中央处理器
Core i7-7820EQ
0个相似型号
NYB27-414P2拓展信息
NYB27-414P2详情
omron NYB27-414P2重要参数规格及、参数值,及相似型号如下:
Engine
None
RAM
16 GB non-ECC
Expansion
PCIe
OS
Win10 64 Enterprise
Drive capacity
1T
选项
DVI-D
Drive type
3DTLC
中央处理器
Core i7-7820EQ
NYB27-414P2拓展信息