NYM10011G详情
Omron NYM10011G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
1920
Supply voltage DC
19.2 - 28.8
Degree of protection (IP), front side
IP65
Screen diagonal
18.5
With HW-interface USB
有
Built-in depth
58
With HW-interface PS2
无
Number of function buttons
0
Height of the front
303
Voltage type of supply voltage
DC
With HW-interface video signal, analogue
无
Width of the front
481
Mouse-cursor control integrated
有
Number of colours of the display
16777216
Front built-in possible
有
With colour display
有
Rack-assembly possible
无
Integrated keyboard
无
Number of pixels, vertical
1080
Type of display
TFT
Suitable for safety functions
无
Rail mounting possible
无
With touch screen
有
Wall mounting/direct mounting
无
With HW-interface digital video signal
有
NYM10011G拓展信息








哦! 它是空的。