OS326006B详情
Omron OS326006B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 50
Rated current In
1.025
Permitted cable outer temperature during assembling/handling
-10 - 50
Degree of protection (IP)
Other
Material of contact surface
Other
0个相似型号
OS326006B拓展信息








哦! 它是空的。