P2DN-15.7-100S详情
Omron P2DN-15.7-100S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Part # Aliases
P2DN157100S
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Associated Relay Series
P2RFZ Series
Base Product Number
P2DN-15
For Use With/Related Products
G2R-1-S and G2R-2-S Series
系列
*
应用
Screw Terminal Socket
子类别
Relays
额定电流
20 A
接头数量
10 Contact
配件类型
Short Bar
极数
10 Pole
产品类别
Relay Sockets & Hardware
产品
Accessories
产品类别
Relay Sockets & Hardware
P2DN-15.7-100S拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron








哦! 它是空的。