PYDN-6.2-030R详情
Omron PYDN-6.2-030R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Automation Direct
RoHS
Non-Compliant
For Use With
-
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Part # Aliases
PYDN62030R
Brand
欧姆龙自动化与安全
Associated Relay Series
G2RV-SR / G3VR-SR
Package
Bulk
Base Product Number
PYDN-6
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
PYDN
颜色
Red
应用
Use for Wiring to the Adjacent Socket
子类别
Relays
额定电流
32 A
终端样式
Pin
配件类型
Short Bar
极数
3
产品类别
Relay Sockets & Hardware
产品
Accessories
产品类别
Relay Sockets & Hardware
达到SVHC
无SVHC
PYDN-6.2-030R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron








哦! 它是空的。