注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23.331197
10
¥22.01056
100
¥20.764685
500
¥19.589326
1000
¥18.480491
PYDN-7.75-030Y详情
Omron PYDN-7.75-030Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
-
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Part # Aliases
PYDN775030Y
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Associated Relay Series
PYF, P2RF
Package
Bulk
Base Product Number
PYDN-7
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
PYDN
应用
For Contact Terminals (Common)
子类别
Relays
额定电流
20 A
终端样式
Pin
配件类型
Short Bar
极数
3
产品类别
Relay Sockets & Hardware
产品
Accessories
产品类别
Relay Sockets & Hardware
PYDN-7.75-030Y拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron







哦! 它是空的。