Q2A-A4140-AAA详情
OMRON Q2A-A4140-AAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of module
vector inverter
Max motor power
75kW
Inverter output voltage
3 x 400V AC
Voltage between phases (for three phase system)
3 x 380...480V AC
Mounting
for wall mounting
The programming method1
PC
The programming method
keypad
Manufacturer series
Q2A
Gross weight
42000g
Certificates
RoHS compliant
Current rating
140A
Q2A-A4140-AAA拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。