R88L-EA-AF-0306-0542详情
Omron R88L-EA-AF-0306-0542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-120-60-psi/kPa
Case Style
Center Back Mount, U-Clamp Mount
Range
0-60 psi
Manufacturer
NOSHOK
Package
Bulk
Base Product Number
R88L-EA
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
*
R88L-EA-AF-0306-0542拓展信息








哦! 它是空的。