R8D10002G详情
Omron R8D10002G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
21.6 - 26.4
Voltage type for actuating
AC
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
0个相似型号
R8D10002G拓展信息
R8D10002G详情
Omron R8D10002G重要参数规格及、参数值,及相似型号如下:
Rated control supply voltage at DC
21.6 - 26.4
Voltage type for actuating
AC
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
R8D10002G拓展信息