R8D10004C详情
Omron R8D10004C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VFG-100HB-707N4
Manufacturer
Johnson Controls
Number of digital inputs
8
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
连接类型
Flanged
0个相似型号
R8D10004C拓展信息








哦! 它是空的。