R8D10014M详情
Omron R8D10014M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
0个相似型号
R8D10014M拓展信息








哦! 它是空的。