R8D10020E详情
Omron R8D10020E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
21.6 - 26.4
Voltage type for actuating
AC
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
Number of digital inputs
8
0个相似型号
R8D10020E拓展信息








哦! 它是空的。