R8D12010R详情
Omron R8D12010R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
13
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
21.6 - 26.4
0个相似型号
R8D12010R拓展信息
KQ2S04-01S
Omron
445062750RK50.1
Omron
E5CD1016R
Omron
AA029958C
Omron
AA029467M
Omron
AA052979A
Omron
3G3A9020R
Omron
AA040140M
Omron
AA044681M
Omron
AA030641E
Omron








哦! 它是空的。