R8DG1000C详情
Omron R8DG1000C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH580-BCR-023A-4+B056+J429
Manufacturer
ABB
Rated control supply voltage at AC 50 Hz
170 - 264
Number of digital inputs
11
Rated control supply voltage at AC 60 Hz
170 - 264
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
R8DG1000C拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。