R8DG9096A详情
Omron R8DG9096A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
170 - 264
Number of digital inputs
13
Rated control supply voltage at AC 60 Hz
170 - 264
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
0个相似型号
R8DG9096A拓展信息








哦! 它是空的。