R8DK0027G详情
Omron R8DK0027G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
170 - 264
Rated control supply voltage at AC 60 Hz
170 - 264
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
0个相似型号
R8DK0027G拓展信息
KQ2S04-01S
Omron
445062750RK50.1
Omron
E5CD1016R
Omron
AA029958C
Omron
AA029467M
Omron
AA052979A
Omron
3G3A9020R
Omron
AA040140M
Omron
AA044681M
Omron
AA030641E
Omron








哦! 它是空的。