R8DK9145M详情
Omron R8DK9145M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of digital inputs
8
Rated control supply voltage at AC 50 Hz
170 - 264
Rated control supply voltage at AC 60 Hz
170 - 264
Voltage type for actuating
AC
0个相似型号
R8DK9145M拓展信息








哦! 它是空的。