R8DK9278C详情
Omron R8DK9278C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Voltage type for actuating
AC
Rated control supply voltage at DC
20.4 - 27.6
系列
*
0个相似型号
R8DK9278C拓展信息








哦! 它是空的。