R8M12021D详情
Omron R8M12021D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tube
厂商
德州仪器
Product Status
活跃
Voltage type
AC
Degree of protection (IP)
IP67
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
系列
*
R8M12021D拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron








哦! 它是空的。