R8M12115F详情
Omron R8M12115F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
TP499
Manufacturer
Crouse-Hinds Commercial Produc
RoHS
无
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (IP)
IP67
Voltage type
AC
组成
Metallic
插座数量
2
R8M12115F拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron
Omron








哦! 它是空的。