S8AS0009G详情
Omron S8AS0009G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw-/spring clamp connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
131.8
宽度
160
高度
115
S8AS0009G拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。