S8FS0008G详情
Omron S8FS0008G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC/DC
Suitable for safety functions
无
Rail mounting possible
无
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP00
Type of electric connection
Screw connection
Modular version
无
深度
35
高度
82
宽度
99
S8FS0008G拓展信息








哦! 它是空的。