S8FS0015M详情
Omron S8FS0015M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Siemens Building Technologies
Approvals
CSA, UL
Manufacturer Part Number
292-06062
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
38
连接类型
Flanged
宽度
129
高度
97
S8FS0015M拓展信息








哦! 它是空的。