S8FS2003G详情
Omron S8FS2003G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
系列
*
深度
117.7
宽度
36.2
高度
82
S8FS2003G拓展信息








哦! 它是空的。