S8FS2007M详情
Omron S8FS2007M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC/DC
Suitable for safety functions
无
Rail mounting possible
有
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP00
Type of electric connection
Screw connection
Modular version
无
深度
117.7
高度
82
宽度
36.2
S8FS2007M拓展信息








哦! 它是空的。