S8FS2059B详情
Omron S8FS2059B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Voltage type of supply voltage
AC/DC
Suitable for safety functions
无
Rail mounting possible
有
深度
177.7
宽度
39.2
高度
97
S8FS2059B拓展信息








哦! 它是空的。