S8FS2088F详情
Omron S8FS2088F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
10GAFBCVRBKC
Approvals
cULus
Manufacturer
Hubbell
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
组成
Metallic
颜色
Black
深度
150
插座数量
2
宽度
61
高度
120
S8FS2088F拓展信息








哦! 它是空的。