S8VK1011R详情
Omron S8VK1011R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC/DC
Suitable for safety functions
有
Rail mounting possible
有
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP20
Type of electric connection
Screw connection
Modular version
有
深度
140
高度
125
宽度
95
S8VK1011R拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。