S8VK2001G详情
Omron S8VK2001G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
113
宽度
40
高度
125
S8VK2001G拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。