S8VK3001B详情
Omron S8VK3001B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
4
Part # Aliases
FTLX2471DC0XX
Manufacturer
II-VI
Brand
II-VI / Finisar
RoHS
Details
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
子类别
光纤
深度
140
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
产品类别
Fiber Optic Transmitters, Receivers, Transceivers
宽度
60
高度
125
S8VK3001B拓展信息








哦! 它是空的。