S8VK5003M详情
Omron S8VK5003M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NTE Electronics
Manufacturer Part Number
NTE75454B
Modular version
无
Type of electric connection
弹簧夹连接
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
122
宽度
60
高度
124
S8VK5003M拓展信息








哦! 它是空的。