S8VK5004H详情
Omron S8VK5004H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Modular version
无
Rail mounting possible
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Type of electric connection
Other
Voltage type of supply voltage
AC/DC
深度
90
高度
90
宽度
32
S8VK5004H拓展信息








哦! 它是空的。