S8VK6006M详情
Omron S8VK6006M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
Y1615
Manufacturer
Marathon Electric
Modular version
无
Type of electric connection
弹簧夹连接
Degree of protection (IP)
IP20
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
类型
Pump
组成
Cast Iron
深度
90
转速/转速
1,768 RPM
相位
3
宽度
40
高度
90
S8VK6006M拓展信息








哦! 它是空的。