S8VM0075R详情
Omron S8VM0075R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
193.5
宽度
36.6
高度
84.5
S8VM0075R拓展信息








哦! 它是空的。