S8VS0071G详情
Omron S8VS0071G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
有
Voltage type of supply voltage
AC
Modular version
有
深度
125.3
宽度
75
高度
115
S8VS0071G拓展信息








哦! 它是空的。