S8VS0119E详情
Omron S8VS0119E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
Model 7RBL, 800:5 THRU 1600:5
Manufacturer
Crompton Instruments
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
深度
121.3
宽度
50
高度
115
S8VS0119E拓展信息








哦! 它是空的。