S8VS0128D详情
Omron S8VS0128D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Voltage type of supply voltage
AC
Suitable for safety functions
有
Rail mounting possible
有
SIL according to IEC 61508
None
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Type of electric connection
Screw connection
深度
125.2
宽度
100
高度
115
S8VS0128D拓展信息








哦! 它是空的。