S8VS0131D详情
Omron S8VS0131D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Voltage, Rating
-
Contact Materials
磷青铜
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Rail mounting possible
有
Suitable for safety functions
无
Voltage type of supply voltage
AC
性别
Plug
深度
121.3
额定电流
-
宽度
50
高度
115
S8VS0131D拓展信息








哦! 它是空的。